Capital Lighting, Inc. 1953-PC Bathroom Fixtures-Three Lights 478809

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134093389 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134093389 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1953-PC Bathroom Fixtures-Three Lights - 478809 - Capital Lighting, Inc.
Columbus, OH, USA
1953-PC Bathroom Fixtures-Three Lights
478809
1953-PC Bathroom Fixtures-Three Lights 478809
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134093389 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 9.50
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 12
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134093389
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478809
Product Name 1953-PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 641952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details