Capital Lighting, Inc. 242-OB Sconces-Double Candle 478806

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134093495 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134093495 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
242-OB Sconces-Double Candle - 478806 - Capital Lighting, Inc.
Columbus, OH, USA
242-OB Sconces-Double Candle
478806
242-OB Sconces-Double Candle 478806
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134093495 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 15.75
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 806134093495
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478806
Product Name 242-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details