Capital Lighting, Inc. 241-AN Sconces-Drum Shades 478804

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134093440 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134093440 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
241-AN Sconces-Drum Shades - 478804 - Capital Lighting, Inc.
Columbus, OH, USA
241-AN Sconces-Drum Shades
478804
241-AN Sconces-Drum Shades 478804
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.25 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134093440 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.25
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134093440
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478804
Product Name 241-AN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details