Capital Lighting, Inc. 244-AGB Pendants-Drum Shade 478803

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 70.50 Length 70.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 13 Product Name: Four Light Pendant UPC: 806134093518 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 70.50 Length 70.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 13 Product Name: Four Light Pendant UPC: 806134093518 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
244-AGB Pendants-Drum Shade - 478803 - Capital Lighting, Inc.
Columbus, OH, USA
244-AGB Pendants-Drum Shade
478803
244-AGB Pendants-Drum Shade 478803
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 70.50 Length 70.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 13 Product Name: Four Light Pendant UPC: 806134093518 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 70.50
Length 70.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Brass
Weight: 13
Product Name: Four Light Pendant
UPC: 806134093518
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478803
Product Name 244-AGB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details