Capital Lighting, Inc. 8690-1-61-PL Exterior -Wall Mount 478695

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8690-1-61-PL Exterior -Wall Mount - 478695 - Capital Lighting, Inc.
Columbus, OH, USA
8690-1-61-PL Exterior -Wall Mount
478695
8690-1-61-PL Exterior -Wall Mount 478695
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.50
Extension: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478695
Product Name 8690-1-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details