Capital Lighting, Inc. 8695-1-61-PL Exterior -Post/Pier Head 478692

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Post Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Post Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8695-1-61-PL Exterior -Post/Pier Head - 478692 - Capital Lighting, Inc.
Columbus, OH, USA
8695-1-61-PL Exterior -Post/Pier Head
478692
8695-1-61-PL Exterior -Post/Pier Head 478692
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Post Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Post
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478692
Product Name 8695-1-61-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details