Capital Lighting, Inc. 8121-A188-PL Exterior -Wall Mount 478687

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 11.75 Bulb Qty: 1 Wattage: 13 Finish: Windsor Rust Product Name: One Light Wall Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 11.75 Bulb Qty: 1 Wattage: 13 Finish: Windsor Rust Product Name: One Light Wall Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8121-A188-PL Exterior -Wall Mount - 478687 - Capital Lighting, Inc.
Columbus, OH, USA
8121-A188-PL Exterior -Wall Mount
478687
8121-A188-PL Exterior -Wall Mount 478687
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 11.75 Bulb Qty: 1 Wattage: 13 Finish: Windsor Rust Product Name: One Light Wall Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 11.75
Bulb
Qty: 1
Wattage: 13
Finish: Windsor Rust
Product Name: One Light Wall Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478687
Product Name 8121-A188-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details