Capital Lighting, Inc. 72036-179-PL Exterior -Post/Pier Head 478680

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Post
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Post

Suppliers

Company
Product
Description
Supplier Links
72036-179-PL Exterior -Post/Pier Head - 478680 - Capital Lighting, Inc.
Columbus, OH, USA
72036-179-PL Exterior -Post/Pier Head
478680
72036-179-PL Exterior -Post/Pier Head 478680
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Post

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 18.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Textured French Bronze
Product Name: One Light Post

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478680
Product Name 72036-179-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details