Capital Lighting, Inc. 8698-1-61-PL Exterior -Wall Mt./Flush 478679

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 6.5 Bulb Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 6.5 Bulb Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8698-1-61-PL Exterior -Wall Mt./Flush - 478679 - Capital Lighting, Inc.
Columbus, OH, USA
8698-1-61-PL Exterior -Wall Mt./Flush
478679
8698-1-61-PL Exterior -Wall Mt./Flush 478679
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 6.5 Bulb Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 18.75
Extension: 6.5
Bulb
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478679
Product Name 8698-1-61-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details