Capital Lighting, Inc. 8209-61-PL Exterior -Ceiling Mount 478678

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Triple PL Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Flush Mount Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Triple PL Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Flush Mount Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
8209-61-PL Exterior -Ceiling Mount - 478678 - Capital Lighting, Inc.
Columbus, OH, USA
8209-61-PL Exterior -Ceiling Mount
478678
8209-61-PL Exterior -Ceiling Mount 478678
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Triple PL Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Flush Mount Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.75
Bulb
Type: Triple PL
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: One Light Flush Mount
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478678
Product Name 8209-61-PL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details