Capital Lighting, Inc. 8694-1-61-PL Exterior -Hanging 478677

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Chain Hung Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Chain Hung Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8694-1-61-PL Exterior -Hanging - 478677 - Capital Lighting, Inc.
Columbus, OH, USA
8694-1-61-PL Exterior -Hanging
478677
8694-1-61-PL Exterior -Hanging 478677
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Chain Hung Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: One Light Chain Hung Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478677
Product Name 8694-1-61-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details