Capital Lighting, Inc. 72024-A179-PL Exterior -Hanging 478668

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.25 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Chain Hung Fixture Glass: Pearl Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.25 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Chain Hung Fixture Glass: Pearl Mist

Suppliers

Company
Product
Description
Supplier Links
72024-A179-PL Exterior -Hanging - 478668 - Capital Lighting, Inc.
Columbus, OH, USA
72024-A179-PL Exterior -Hanging
478668
72024-A179-PL Exterior -Hanging 478668
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.25 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Chain Hung Fixture Glass: Pearl Mist

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.25
Bulb
Qty: 1
Wattage: 13
Finish: Textured French Bronze
Product Name: One Light Chain Hung Fixture
Glass: Pearl Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478668
Product Name 72024-A179-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details