Capital Lighting, Inc. 9194-189-PL Exterior -Hanging 478659

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Chain Hung Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Chain Hung Fixture

Suppliers

Company
Product
Description
Supplier Links
9194-189-PL Exterior -Hanging - 478659 - Capital Lighting, Inc.
Columbus, OH, USA
9194-189-PL Exterior -Hanging
478659
9194-189-PL Exterior -Hanging 478659
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Chain Hung Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chelsea Bronze
Product Name: One Light Chain Hung Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478659
Product Name 9194-189-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details