Capital Lighting, Inc. 72042-A66-PL Exterior -Wall Mount 478654

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 7.25 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 7.25 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
72042-A66-PL Exterior -Wall Mount - 478654 - Capital Lighting, Inc.
Columbus, OH, USA
72042-A66-PL Exterior -Wall Mount
478654
72042-A66-PL Exterior -Wall Mount 478654
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 7.25 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 7.25
Bulb
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478654
Product Name 72042-A66-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details