Capital Lighting, Inc. 72066-173-PL Exterior -Post/Pier Head 478653

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Forged Silver Product Name: One Light Post Mount Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Forged Silver Product Name: One Light Post Mount Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
72066-173-PL Exterior -Post/Pier Head - 478653 - Capital Lighting, Inc.
Columbus, OH, USA
72066-173-PL Exterior -Post/Pier Head
478653
72066-173-PL Exterior -Post/Pier Head 478653
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Forged Silver Product Name: One Light Post Mount Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Forged Silver
Product Name: One Light Post Mount
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478653
Product Name 72066-173-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details