Capital Lighting, Inc. 8289-61 Exterior -Ceiling Mount 478647

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
8289-61 Exterior -Ceiling Mount - 478647 - Capital Lighting, Inc.
Columbus, OH, USA
8289-61 Exterior -Ceiling Mount
478647
8289-61 Exterior -Ceiling Mount 478647
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Rust
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478647
Product Name 8289-61 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details