Capital Lighting, Inc. 72022-A179-PL Exterior -Wall Mount 478637

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 8.75 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Pearl Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 8.75 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Pearl Mist

Suppliers

Company
Product
Description
Supplier Links
72022-A179-PL Exterior -Wall Mount - 478637 - Capital Lighting, Inc.
Columbus, OH, USA
72022-A179-PL Exterior -Wall Mount
478637
72022-A179-PL Exterior -Wall Mount 478637
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 8.75 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Pearl Mist

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Extension: 8.75
Bulb
Qty: 1
Wattage: 13
Finish: Textured French Bronze
Product Name: One Light Wall Mount
Glass: Pearl Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478637
Product Name 72022-A179-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details