Capital Lighting, Inc. 72029-A179-PL Exterior -Ceiling Mount 478634

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Bulb Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Flush Mount Glass: Pearl Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Bulb Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Flush Mount Glass: Pearl Mist

Suppliers

Company
Product
Description
Supplier Links
72029-A179-PL Exterior -Ceiling Mount - 478634 - Capital Lighting, Inc.
Columbus, OH, USA
72029-A179-PL Exterior -Ceiling Mount
478634
72029-A179-PL Exterior -Ceiling Mount 478634
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Bulb Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Flush Mount Glass: Pearl Mist

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.75
Bulb
Qty: 1
Wattage: 26
Finish: Textured French Bronze
Product Name: One Light Flush Mount
Glass: Pearl Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478634
Product Name 72029-A179-PL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details