Capital Lighting, Inc. 9182-184-PL Exterior -Wall Mount 478629

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Mount Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Mount Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
9182-184-PL Exterior -Wall Mount - 478629 - Capital Lighting, Inc.
Columbus, OH, USA
9182-184-PL Exterior -Wall Mount
478629
9182-184-PL Exterior -Wall Mount 478629
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Mount Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 17.00
Extension: 9.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Aston Patina
Product Name: One Light Wall Mount
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478629
Product Name 9182-184-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details