Capital Lighting, Inc. 9181-184-PL Exterior -Wall Mount 478624

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Mount Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Mount Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
9181-184-PL Exterior -Wall Mount - 478624 - Capital Lighting, Inc.
Columbus, OH, USA
9181-184-PL Exterior -Wall Mount
478624
9181-184-PL Exterior -Wall Mount 478624
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Mount Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.50
Extension: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Aston Patina
Product Name: One Light Wall Mount
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478624
Product Name 9181-184-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details