Capital Lighting, Inc. 9184-184-PL Exterior -Hanging 478623

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Chain Hung Fixture Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Chain Hung Fixture Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
9184-184-PL Exterior -Hanging - 478623 - Capital Lighting, Inc.
Columbus, OH, USA
9184-184-PL Exterior -Hanging
478623
9184-184-PL Exterior -Hanging 478623
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Chain Hung Fixture Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Aston Patina
Product Name: One Light Chain Hung Fixture
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478623
Product Name 9184-184-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details