Capital Lighting, Inc. 9192-189-PL Exterior -Wall Mount 478622

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.25 Extension: 10.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.25 Extension: 10.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9192-189-PL Exterior -Wall Mount - 478622 - Capital Lighting, Inc.
Columbus, OH, USA
9192-189-PL Exterior -Wall Mount
478622
9192-189-PL Exterior -Wall Mount 478622
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.25 Extension: 10.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.25
Extension: 10.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chelsea Bronze
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478622
Product Name 9192-189-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details