Capital Lighting, Inc. 9193-189-PL Exterior -Wall Mount 478620

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.25 Extension: 13.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chelsea Bronze Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.25 Extension: 13.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chelsea Bronze Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9193-189-PL Exterior -Wall Mount - 478620 - Capital Lighting, Inc.
Columbus, OH, USA
9193-189-PL Exterior -Wall Mount
478620
9193-189-PL Exterior -Wall Mount 478620
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.25 Extension: 13.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chelsea Bronze Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.25
Extension: 13.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Chelsea Bronze
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478620
Product Name 9193-189-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details