Capital Lighting, Inc. 72016-A173-PL Exterior -Post/Pier Head 478601

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Qty: 1 Wattage: 26 Finish: Forged Silver Product Name: One Light Post Mount Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Qty: 1 Wattage: 26 Finish: Forged Silver Product Name: One Light Post Mount Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
72016-A173-PL Exterior -Post/Pier Head - 478601 - Capital Lighting, Inc.
Columbus, OH, USA
72016-A173-PL Exterior -Post/Pier Head
478601
72016-A173-PL Exterior -Post/Pier Head 478601
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Qty: 1 Wattage: 26 Finish: Forged Silver Product Name: One Light Post Mount Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.25
Bulb
Qty: 1
Wattage: 26
Finish: Forged Silver
Product Name: One Light Post Mount
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478601
Product Name 72016-A173-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details