Capital Lighting, Inc. 65376-839 Pendants-Bowl Style 478589

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Pendant UPC: 785652653766 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Pendant UPC: 785652653766 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65376-839 Pendants-Bowl Style - 478589 - Capital Lighting, Inc.
Columbus, OH, USA
65376-839 Pendants-Bowl Style
478589
65376-839 Pendants-Bowl Style 478589
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Pendant UPC: 785652653766 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Blacksmith
Product Name: Three Light Pendant
UPC: 785652653766
Category: Pendant Lighting
Glass: Cafe Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478589
Product Name 65376-839 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details