Capital Lighting, Inc. 75375-839 Flush Mounts-Bowl Style 478585

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Flush Mount UPC: 785652753756 Category: Close to Ceiling Lighting Glass: Cafe Tint Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Flush Mount UPC: 785652753756 Category: Close to Ceiling Lighting Glass: Cafe Tint Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75375-839 Flush Mounts-Bowl Style - 478585 - Capital Lighting, Inc.
Columbus, OH, USA
75375-839 Flush Mounts-Bowl Style
478585
75375-839 Flush Mounts-Bowl Style 478585
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Flush Mount UPC: 785652753756 Category: Close to Ceiling Lighting Glass: Cafe Tint Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Blacksmith
Product Name: Two Light Flush Mount
UPC: 785652753756
Category: Close to Ceiling Lighting
Glass: Cafe Tint
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478585
Product Name 75375-839 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details