Capital Lighting, Inc. 65381-829 Pendants-Bowl Style 478583

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Weight: 13.22 Product Name: Three Light Pendant UPC: 785652653810 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Weight: 13.22 Product Name: Three Light Pendant UPC: 785652653810 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65381-829 Pendants-Bowl Style - 478583 - Capital Lighting, Inc.
Columbus, OH, USA
65381-829 Pendants-Bowl Style
478583
65381-829 Pendants-Bowl Style 478583
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Weight: 13.22 Product Name: Three Light Pendant UPC: 785652653810 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.75
Length 24.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Russet Bronze
Weight: 13.22
Product Name: Three Light Pendant
UPC: 785652653810
Category: Pendant Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478583
Product Name 65381-829 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details