Capital Lighting, Inc. 65381-965 Pendants-Bowl Style 478581

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Weight: 13.22 Product Name: Three Light Pendant UPC: 785652538193 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Weight: 13.22 Product Name: Three Light Pendant UPC: 785652538193 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65381-965 Pendants-Bowl Style - 478581 - Capital Lighting, Inc.
Columbus, OH, USA
65381-965 Pendants-Bowl Style
478581
65381-965 Pendants-Bowl Style 478581
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Weight: 13.22 Product Name: Three Light Pendant UPC: 785652538193 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.75
Length 24.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Weight: 13.22
Product Name: Three Light Pendant
UPC: 785652538193
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478581
Product Name 65381-965 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details