Capital Lighting, Inc. 31381-829 Mid. Chandeliers-Glass Up 478569

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Russet Bronze Product Name: Nine Light Chandelier UPC: 785652313844 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Russet Bronze Product Name: Nine Light Chandelier UPC: 785652313844 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31381-829 Mid. Chandeliers-Glass Up - 478569 - Capital Lighting, Inc.
Columbus, OH, USA
31381-829 Mid. Chandeliers-Glass Up
478569
31381-829 Mid. Chandeliers-Glass Up 478569
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Russet Bronze Product Name: Nine Light Chandelier UPC: 785652313844 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Russet Bronze
Product Name: Nine Light Chandelier
UPC: 785652313844
Category: Pendant Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478569
Product Name 31381-829 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details