Capital Lighting, Inc. 31433-71 Large Chandeliers-Glass Shade 478561

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 45.75 Length 45.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Bronze Product Name: Fifteen-Light Brandywine Chandelier UPC: 785652143373 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 45.75 Length 45.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Bronze Product Name: Fifteen-Light Brandywine Chandelier UPC: 785652143373 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31433-71 Large Chandeliers-Glass Shade - 478561 - Capital Lighting, Inc.
Columbus, OH, USA
31433-71 Large Chandeliers-Glass Shade
478561
31433-71 Large Chandeliers-Glass Shade 478561
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 45.75 Length 45.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Bronze Product Name: Fifteen-Light Brandywine Chandelier UPC: 785652143373 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 45.75
Length 45.75
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Antique Bronze
Product Name: Fifteen-Light Brandywine Chandelier
UPC: 785652143373
Category: Pendant Lighting
Glass: Champagne Marble
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 3/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478561
Product Name 31433-71 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details