Capital Lighting, Inc. 65375-839 Pendants-Glass Down 478555

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blacksmith Product Name: Single Light Pendant UPC: 785652653759 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blacksmith Product Name: Single Light Pendant UPC: 785652653759 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65375-839 Pendants-Glass Down - 478555 - Capital Lighting, Inc.
Columbus, OH, USA
65375-839 Pendants-Glass Down
478555
65375-839 Pendants-Glass Down 478555
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blacksmith Product Name: Single Light Pendant UPC: 785652653759 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Blacksmith
Product Name: Single Light Pendant
UPC: 785652653759
Category: Pendant Lighting
Glass: Cafe Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478555
Product Name 65375-839 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.56m(L)
View Details