Capital Lighting, Inc. 60240-780 Exterior -Hanging 478554

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.44 Length 19.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Pendant UPC: 785652602405 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:13/16`` Chain: 72`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.44 Length 19.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Pendant UPC: 785652602405 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:13/16`` Chain: 72`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60240-780 Exterior -Hanging - 478554 - Capital Lighting, Inc.
Columbus, OH, USA
60240-780 Exterior -Hanging
478554
60240-780 Exterior -Hanging 478554
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.44 Length 19.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Pendant UPC: 785652602405 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:13/16`` Chain: 72`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.44
Length 19.44
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burled Iron
Product Name: Single Light Pendant
UPC: 785652602405
Category: Outdoor Lighting
Glass: Etched Hammered with Light Amber
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 3/16`` DP:13/16``
Chain: 72``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478554
Product Name 60240-780 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details