Capital Lighting, Inc. 61375-839 Mini Pendants-Rod 478553

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: Single Light Mini Pendant UPC: 785652613708 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: Single Light Mini Pendant UPC: 785652613708 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61375-839 Mini Pendants-Rod - 478553 - Capital Lighting, Inc.
Columbus, OH, USA
61375-839 Mini Pendants-Rod
478553
61375-839 Mini Pendants-Rod 478553
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: Single Light Mini Pendant UPC: 785652613708 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blacksmith
Product Name: Single Light Mini Pendant
UPC: 785652613708
Category: Pendant Lighting
Glass: Cafe Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/16``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478553
Product Name 61375-839 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details