Capital Lighting, Inc. 41375-839 Sconces-Single Glass 478539

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: Single Light Wall Sconce UPC: 785652375835 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: Single Light Wall Sconce UPC: 785652375835 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41375-839 Sconces-Single Glass - 478539 - Capital Lighting, Inc.
Columbus, OH, USA
41375-839 Sconces-Single Glass
478539
41375-839 Sconces-Single Glass 478539
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: Single Light Wall Sconce UPC: 785652375835 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blacksmith
Product Name: Single Light Wall Sconce
UPC: 785652375835
Category: Wall - Bath Lighting
Glass: Cafe Tint
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478539
Product Name 41375-839 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details