Capital Lighting, Inc. 44376-965 Bathroom Fixtures-Three Lights 478535

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Bath Bar UPC: 785652443770 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:19`` H:5`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Bath Bar UPC: 785652443770 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:19`` H:5`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44376-965 Bathroom Fixtures-Three Lights - 478535 - Capital Lighting, Inc.
Columbus, OH, USA
44376-965 Bathroom Fixtures-Three Lights
478535
44376-965 Bathroom Fixtures-Three Lights 478535
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Bath Bar UPC: 785652443770 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:19`` H:5`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three Light Bath Bar
UPC: 785652443770
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:13/16`` W:19`` H:5``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478535
Product Name 44376-965 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details