Capital Lighting, Inc. 41640-839 Sconces-Pocket 478533

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: Single Light Wall Sconce UPC: 785652416408 Category: Wall - Bath Lighting Glass: Hammertone Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: Single Light Wall Sconce UPC: 785652416408 Category: Wall - Bath Lighting Glass: Hammertone Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41640-839 Sconces-Pocket - 478533 - Capital Lighting, Inc.
Columbus, OH, USA
41640-839 Sconces-Pocket
478533
41640-839 Sconces-Pocket 478533
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: Single Light Wall Sconce UPC: 785652416408 Category: Wall - Bath Lighting Glass: Hammertone Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.50
Length 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blacksmith
Product Name: Single Light Wall Sconce
UPC: 785652416408
Category: Wall - Bath Lighting
Glass: Hammertone
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478533
Product Name 41640-839 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details