Capital Lighting, Inc. 44376-839 Bathroom Fixtures-Three Lights 478532

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Bath Bar UPC: 785652437687 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:19`` H:5`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Bath Bar UPC: 785652437687 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:19`` H:5`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44376-839 Bathroom Fixtures-Three Lights - 478532 - Capital Lighting, Inc.
Columbus, OH, USA
44376-839 Bathroom Fixtures-Three Lights
478532
44376-839 Bathroom Fixtures-Three Lights 478532
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Bath Bar UPC: 785652437687 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:19`` H:5`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Blacksmith
Product Name: Three Light Bath Bar
UPC: 785652437687
Category: Wall - Bath Lighting
Glass: Cafe Tint
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:13/16`` W:19`` H:5``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478532
Product Name 44376-839 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details