Capital Lighting, Inc. 44375-839 Bathroom Fixtures-Two Lights 478531

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Blacksmith Product Name: Two Light Bath Bar UPC: 785652443787 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:11`` H:5`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Blacksmith Product Name: Two Light Bath Bar UPC: 785652443787 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:11`` H:5`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44375-839 Bathroom Fixtures-Two Lights - 478531 - Capital Lighting, Inc.
Columbus, OH, USA
44375-839 Bathroom Fixtures-Two Lights
478531
44375-839 Bathroom Fixtures-Two Lights 478531
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Blacksmith Product Name: Two Light Bath Bar UPC: 785652443787 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:11`` H:5`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Blacksmith
Product Name: Two Light Bath Bar
UPC: 785652443787
Category: Wall - Bath Lighting
Glass: Cafe Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:13/16`` W:11`` H:5``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478531
Product Name 44375-839 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details