Capital Lighting, Inc. 51375-965 Foyer/Hall Lanterns-Open Frame 478526

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Hall/Foyer UPC: 785652759673 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Hall/Foyer UPC: 785652759673 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51375-965 Foyer/Hall Lanterns-Open Frame - 478526 - Capital Lighting, Inc.
Columbus, OH, USA
51375-965 Foyer/Hall Lanterns-Open Frame
478526
51375-965 Foyer/Hall Lanterns-Open Frame 478526
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Hall/Foyer UPC: 785652759673 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three Light Hall/Foyer
UPC: 785652759673
Category: Hall - Foyer Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478526
Product Name 51375-965 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details