Capital Lighting, Inc. 44380-829 Bathroom Fixtures-Two Lights 478517

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Product Name: Two Light Bath Bar UPC: 785652443800 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Product Name: Two Light Bath Bar UPC: 785652443800 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44380-829 Bathroom Fixtures-Two Lights - 478517 - Capital Lighting, Inc.
Columbus, OH, USA
44380-829 Bathroom Fixtures-Two Lights
478517
44380-829 Bathroom Fixtures-Two Lights 478517
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Product Name: Two Light Bath Bar UPC: 785652443800 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Russet Bronze
Product Name: Two Light Bath Bar
UPC: 785652443800
Category: Wall - Bath Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:7/8`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478517
Product Name 44380-829 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details