Capital Lighting, Inc. 44381-829 Bathroom Fixtures-Three Lights 478516

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Weight: 7.59 Product Name: Three Light Bath Bar UPC: 785652443817 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Weight: 7.59 Product Name: Three Light Bath Bar UPC: 785652443817 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44381-829 Bathroom Fixtures-Three Lights - 478516 - Capital Lighting, Inc.
Columbus, OH, USA
44381-829 Bathroom Fixtures-Three Lights
478516
44381-829 Bathroom Fixtures-Three Lights 478516
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Weight: 7.59 Product Name: Three Light Bath Bar UPC: 785652443817 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Russet Bronze
Weight: 7.59
Product Name: Three Light Bath Bar
UPC: 785652443817
Category: Wall - Bath Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:7/8`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478516
Product Name 44381-829 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details