Capital Lighting, Inc. 44380-965 Bathroom Fixtures-Two Lights 478514

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Bath Bar UPC: 785652809668 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Bath Bar UPC: 785652809668 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44380-965 Bathroom Fixtures-Two Lights - 478514 - Capital Lighting, Inc.
Columbus, OH, USA
44380-965 Bathroom Fixtures-Two Lights
478514
44380-965 Bathroom Fixtures-Two Lights 478514
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Bath Bar UPC: 785652809668 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Two Light Bath Bar
UPC: 785652809668
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:7/8`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478514
Product Name 44380-965 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details