Capital Lighting, Inc. 44381-965 Bathroom Fixtures-Three Lights 478513

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Weight: 7.59 Product Name: Three Light Bath Bar UPC: 785652381959 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Weight: 7.59 Product Name: Three Light Bath Bar UPC: 785652381959 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44381-965 Bathroom Fixtures-Three Lights - 478513 - Capital Lighting, Inc.
Columbus, OH, USA
44381-965 Bathroom Fixtures-Three Lights
478513
44381-965 Bathroom Fixtures-Three Lights 478513
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Weight: 7.59 Product Name: Three Light Bath Bar UPC: 785652381959 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Weight: 7.59
Product Name: Three Light Bath Bar
UPC: 785652381959
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:7/8`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478513
Product Name 44381-965 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details