Capital Lighting, Inc. 44382-829 Bathroom Fixtures-Four Lights 478511

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Russet Bronze Product Name: Four Light Bath Bar UPC: 785652443848 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Russet Bronze Product Name: Four Light Bath Bar UPC: 785652443848 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44382-829 Bathroom Fixtures-Four Lights - 478511 - Capital Lighting, Inc.
Columbus, OH, USA
44382-829 Bathroom Fixtures-Four Lights
478511
44382-829 Bathroom Fixtures-Four Lights 478511
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Russet Bronze Product Name: Four Light Bath Bar UPC: 785652443848 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Russet Bronze
Product Name: Four Light Bath Bar
UPC: 785652443848
Category: Wall - Bath Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:7/8`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478511
Product Name 44382-829 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details