Capital Lighting, Inc. 8884-A61 Exterior -Hanging 478489

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 32.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Chandelier Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 32.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Chandelier Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8884-A61 Exterior -Hanging - 478489 - Capital Lighting, Inc.
Columbus, OH, USA
8884-A61 Exterior -Hanging
478489
8884-A61 Exterior -Hanging 478489
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 32.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Chandelier Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 32.00
Bulb
Qty: 5
Wattage: 60
Finish: Vintage Rust
Product Name: Five Light Chandelier
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478489
Product Name 8884-A61 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details