Capital Lighting, Inc. 8601-A179-PL Exterior -Wall Mt./Flush 478488

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Honey Opal Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Honey Opal Art

Suppliers

Company
Product
Description
Supplier Links
8601-A179-PL Exterior -Wall Mt./Flush - 478488 - Capital Lighting, Inc.
Columbus, OH, USA
8601-A179-PL Exterior -Wall Mt./Flush
478488
8601-A179-PL Exterior -Wall Mt./Flush 478488
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Honey Opal Art

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 5
Bulb
Qty: 1
Wattage: 13
Finish: Textured French Bronze
Product Name: One Light Wall Mount
Glass: Honey Opal Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478488
Product Name 8601-A179-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details