Capital Lighting, Inc. 8889-A61 Exterior -Ceiling Mount 478487

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Flush Mount Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Flush Mount Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8889-A61 Exterior -Ceiling Mount - 478487 - Capital Lighting, Inc.
Columbus, OH, USA
8889-A61 Exterior -Ceiling Mount
478487
8889-A61 Exterior -Ceiling Mount 478487
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Flush Mount Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Qty: 3
Wattage: 40
Finish: Vintage Rust
Product Name: Three Light Flush Mount
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478487
Product Name 8889-A61 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details