Capital Lighting, Inc. 9150-357-PL Exterior -Wall Mt./Flush 478481

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
9150-357-PL Exterior -Wall Mt./Flush - 478481 - Capital Lighting, Inc.
Columbus, OH, USA
9150-357-PL Exterior -Wall Mt./Flush
478481
9150-357-PL Exterior -Wall Mt./Flush 478481
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Extension: 6.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Wall Sconce
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478481
Product Name 9150-357-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details