Capital Lighting, Inc. 9801-144-PL Exterior -Wall Mt./Flush 478480

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Stainless Steel Product Name: One Light Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Stainless Steel Product Name: One Light Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
9801-144-PL Exterior -Wall Mt./Flush - 478480 - Capital Lighting, Inc.
Columbus, OH, USA
9801-144-PL Exterior -Wall Mt./Flush
478480
9801-144-PL Exterior -Wall Mt./Flush 478480
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Stainless Steel Product Name: One Light Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.25
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Stainless Steel
Product Name: One Light Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478480
Product Name 9801-144-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details