Capital Lighting, Inc. 8218-61-PL Exterior -Wall Mount 478457

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 40.00 Extension: 11.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Vintage Rust Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 40.00 Extension: 11.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Vintage Rust Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
8218-61-PL Exterior -Wall Mount - 478457 - Capital Lighting, Inc.
Columbus, OH, USA
8218-61-PL Exterior -Wall Mount
478457
8218-61-PL Exterior -Wall Mount 478457
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 40.00 Extension: 11.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Vintage Rust Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 40.00
Extension: 11.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Vintage Rust
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478457
Product Name 8218-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details